"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 24.00"" (609.60mm)"
CBL ASSY 2.92MM PLUG TO PLUG 24"
RF Cable Assemblies 2.92mm M to 2.92mm M Cbl Assy for .085Cbl
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7015-0616-ND | 7015-0616 | 7015-0616 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |