SV Microwave, Inc. Coaxial Cables (RF) 7032-7526

Description
"Cable Assembly Coaxial SMA to SMPM TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMPM TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7032-7526-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7032-7526-ND
Coaxial Cables (RF) 7032-7526-ND
"Cable Assembly Coaxial SMA to SMPM TFlex-405 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMPM TFlex-405 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7032-7526 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7032-7526
Cable Assemblies - Coaxial Cables (RF) 7032-7526
CBL ASSY SMA-SMPM JACK-PLUG 6"

CBL ASSY SMA-SMPM JACK-PLUG 6"

Supplier's Site
Smpm Female To Sma Male Cable Assembly For 0.085 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave - 03AH4491 - Newark, An Avnet Company
Chicago, IL, United States
Smpm Female To Sma Male Cable Assembly For 0.085 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave
03AH4491
Smpm Female To Sma Male Cable Assembly For 0.085 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave 03AH4491
SMPM FEMALE TO SMA MALE CABLE ASSEMBLY FOR 0.085 CABLE (OAL 6") ROHS COMPLIANT: YES

SMPM FEMALE TO SMA MALE CABLE ASSEMBLY FOR 0.085 CABLE (OAL 6") ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Cable Assemblies - 7032-7526 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7032-7526
RF Cable Assemblies 7032-7526
RF Cable Assemblies SMPM F to SMA M 0.085 Cable 6in

RF Cable Assemblies SMPM F to SMA M 0.085 Cable 6in

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7032-7526-ND 7032-7526 03AH4491 7032-7526
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Smpm Female To Sma Male Cable Assembly For 0.085 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details