Cinch Connectivity Solutions Cable Assemblies 415-0200-M2.0

Description
Cable Assembly Coaxial
Request a Quote Datasheet
Description
Cable Assembly Coaxial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
415-0200-M2.0
Cable Assemblies 415-0200-M2.0
Cable Assembly Coaxial

Cable Assembly Coaxial

Buy Now
Coaxial Cables (RF) - 24-415-0200-M2.0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
24-415-0200-M2.0-ND
Coaxial Cables (RF) 24-415-0200-M2.0-ND
"Cable Assembly Coaxial BNC to SMB RG-174 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial BNC to SMB RG-174 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
RF Standard Cable Assembly - 415-0200-M2.0 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
415-0200-M2.0
RF Standard Cable Assembly 415-0200-M2.0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Rf Cord, Bnc Bhd Jack-Smb Plug, 6.6Ft; Connector To Connector Johnson Cinch Connectivity - 88AH5100 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cord, Bnc Bhd Jack-Smb Plug, 6.6Ft; Connector To Connector Johnson Cinch Connectivity
88AH5100
Rf Cord, Bnc Bhd Jack-Smb Plug, 6.6Ft; Connector To Connector Johnson Cinch Connectivity 88AH5100
RF CORD, BNC BHD JACK-SMB PLUG, 6.6FT; Connector to Connector:BNC Bulkhead Jack to SMB Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:

RF CORD, BNC BHD JACK-SMB PLUG, 6.6FT; Connector to Connector:BNC Bulkhead Jack to SMB Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 415-0200-M2.0 24-415-0200-M2.0-ND 415-0200-M2.0 88AH5100
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cord, Bnc Bhd Jack-Smb Plug, 6.6Ft; Connector To Connector Johnson Cinch Connectivity
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD10605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021075-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details