"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 6.000"" (152.40mm)"
RF CABLE ASSY, SMPM JACK-JACK, 152.4MM; Connector Type A:SMPM Right Angle Jack; Connector Type B:SMPM Right Angle Jack; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm RoHS Compliant: Yes
RF Cable Assemblies SMPM F R/A to SMPM F Cbl Assy for .047Cbl
CBL ASSY SMPM JACK TO JACK 6"
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7032-6354-ND | 41AC9236 | 7032-6354 | 7032-6354 |
| Product Name | Coaxial Cables (RF) | Rf Cable Assy, Smpm Jack-Jack, 152.4Mm; Connector Type A Amphenol Sv Microwave | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) | ||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) |