"Cable Assembly Coaxial SMA to SMPM 0.047"" Flexible Cable 6.000"" (152.40mm)"
SMA MALE R/A TO SMPM FEMALE CABLE ASSEMBLY FOR 0.047 CABLE (OAL 6") ROHS COMPLIANT: YES
RF Cable Assemblies SMA M RA to SMPM F 0.047 Cable 6in
CBL ASSY SMA-SMPM JACK-PLUG 6"
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7029-3244-ND | 03AH4485 | 7029-3244 | 7029-3244 |
| Product Name | Coaxial Cables (RF) | Sma Male R/a To Smpm Female Cable Assembly For 0.047 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |