SV Microwave, Inc. Coaxial Cables (RF) 7015-0617

Description
"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7015-0617-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7015-0617-ND
Coaxial Cables (RF) 7015-0617-ND
"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 36.00"" (914.40mm)"

"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7015-0617 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
7015-0617
Cable Assemblies - Coaxial Cables (RF) 7015-0617
CBL ASSY 2.92MM PLUG TO PLUG 36"

CBL ASSY 2.92MM PLUG TO PLUG 36"

Supplier's Site
RF Cable Assemblies - 7015-0617 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7015-0617
RF Cable Assemblies 7015-0617
RF Cable Assemblies 2.92mm M to 2.92mm M Cbl Assy for .085Cbl

RF Cable Assemblies 2.92mm M to 2.92mm M Cbl Assy for .085Cbl

Buy Now Datasheet
Rf Cable Assy, 2.92Mm Plug-Plug, 36; Connector To Connector Amphenol Sv Microwave - 43AC7870 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, 2.92Mm Plug-Plug, 36; Connector To Connector Amphenol Sv Microwave
43AC7870
Rf Cable Assy, 2.92Mm Plug-Plug, 36; Connector To Connector Amphenol Sv Microwave 43AC7870
RF CABLE ASSY, 2.92MM PLUG-PLUG, 36"; Connector to Connector:2.92mm Plug to 2.92mm Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE ASSY, 2.92MM PLUG-PLUG, 36"; Connector to Connector:2.92mm Plug to 2.92mm Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7015-0617-ND 7015-0617 7015-0617 43AC7870
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, 2.92Mm Plug-Plug, 36; Connector To Connector Amphenol Sv Microwave
Application RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details