"Cable Assembly Coaxial SMA to SMA 0.047"" Flexible Cable 12.00"" (304.80mm)"
CBL ASSY SMA PLUG TO PLUG 12"
RF Cable Assemblies SMA M to SMA M C/A .047 Cable (OAL 12")
RF CABLE ASSY, SMA PLUG-PLUG, 12"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7029-2556-ND | 7029-2556 | 7029-2556 | 43AC7878 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assy, Sma Plug-Plug, 12; Connector To Connector Amphenol Sv Microwave |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) | ||
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |