"Cable Assembly Coaxial 2.92mm to 2.92mm 0.047"" Flexible Cable 6.000"" (152.40mm)"
RF Cable Assemblies 2.92mm M to 2.92mm M Cbl Assy for .047Cbl
CBL ASSY 2.92MM PLUG TO PLUG 6"
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7015-0717-ND | 7015-0717 | 7015-0717 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |