"Cable Assembly Coaxial SMP to 2.92mm 0.047"" Flexible Cable 6.000"" (152.40mm)"
COAX CABLE, 2.92MM PLUG-SMP JACK, 6"; Connector to Connector:90° 2.92mm Plug to 90° SMP Jack; Coaxial Cable Type:0.047" Flexible; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7015-0992-ND | 68AH8160 |
| Product Name | Coaxial Cables (RF) | Coax Cable, 2.92Mm Plug-Smp Jack, 6; Connector To Connector Amphenol Sv Microwave |
| Application | RF | |
| Cable Type | Coaxial | Coaxial |
| Rated Temperature | -65 to 165 C (-85 to 329 F) |