Cinch Connectivity Solutions Coaxial Cables (RF) 415-0204-012

Description
"Cable Assembly Coaxial SMA to SMA RG-174 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-174 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 24-415-0204-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
24-415-0204-012-ND
Coaxial Cables (RF) 24-415-0204-012-ND
"Cable Assembly Coaxial SMA to SMA RG-174 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 12.00"" (304.80mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
415-0204-012
Cable Assemblies 415-0204-012
Cable Assembly Coaxial

Cable Assembly Coaxial

Buy Now
RF Standard Cable Assembly - 415-0204-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
415-0204-012
RF Standard Cable Assembly 415-0204-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coax Cable, Rg174, Sma-Sma Plug, 12; Connector To Connector Johnson Cinch Connectivity - 50AH3698 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg174, Sma-Sma Plug, 12; Connector To Connector Johnson Cinch Connectivity
50AH3698
Coax Cable, Rg174, Sma-Sma Plug, 12; Connector To Connector Johnson Cinch Connectivity 50AH3698
COAX CABLE, RG174, SMA-SMA PLUG, 12"; Connector to Connector:SMA Straight Plug to SMA Straight Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:

COAX CABLE, RG174, SMA-SMA PLUG, 12"; Connector to Connector:SMA Straight Plug to SMA Straight Plug; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 24-415-0204-012-ND 415-0204-012 415-0204-012 50AH3698
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Coax Cable, Rg174, Sma-Sma Plug, 12; Connector To Connector Johnson Cinch Connectivity
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details