Richardson RFPD Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 10 20 25 26 27 28 29 30 31 32 33 34 35
Product Name Notes
4.00 mm IsoRate 50 Ohm High-Isolation Hybrid Ganged RF Cable Assembly
4.00 mm IsoRate 50 Ohm High-Isolation RF Cable Assembly
Flex ""K"" Series, 3.5mm Male to 3.5mm Female, 26.5 GHz.
Flex ""K"" Series, 3.5mm Male, 26.5 GHz.
Flex ""Ku"" Series, SMA Males, 18 GHz.
Flex ""Ku"" Series, Type N Male to SMA Male, 18 GHz.
Flex ""Ku"" Series, Type N Males, 18 GHz.
Micro High Frequency RF Cable Assembly, 1.13 mm DIA Coax Cable
Nitrowave LL043 Cable, 2.92mm Plug to 2.92mm Plug, length 1000mm
Nitrowave LL043 Cable, 2.92mm Plug to 2.92mm Plug, length 914mm
Nitrowave LL043 Cable, 2.92mm Plug to 2.92mm Plug, matched pair +- 5pS, length 999mm
Nitrowave LL043 Cable, 2.92mm Plug to 2.92mmPlug, length 610mm
Nitrowave LL043 Cable, SMA Plug to SMA Plug, length 1000mm
Nitrowave LL043 Cable, SMA Plug to SMA Plug, length 914mm
Nitrowave LL043 Cable, SMA Plug to SMA Plug, matched pair +- 5pS, length 999mm
Nitrowave LL110 Cable, 1mm Plug to 1mm Plug, length 152mm
Nitrowave LL110 Cable, 1mm Plug to 1mm Plug, matched pair +- 1pS, length 152mm
Nitrowave LL110 Cable, 1mm Plug to 1mm Plug, matched pair +- 5pS, length 152mm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...

<< Prev Next >>