Cable Assembly Mini D RF 8 pos Female to SMPS Male (8) 0.50' (152.4mm)
RF CABLE, MINI D JACK-2.92 RP PLUG, 6"; Connector Type A:Mini D RF Straight Jack; Connector Type B:2.92mm RP Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:6"; Jacket Color:- RoHS Compliant: Yes
RF Cable Assemblies FEMALE - 2.92mm MALE 8 PORT CABLE ASSY
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7038-0211-ND | 69AC4668 | 7038-0211 |
| Product Name | Between Series Adapter Cables | Rf Cable, Mini D Jack-2.92 Rp Plug, 6; Connector Type A Amphenol Sv Microwave | RF Cable Assemblies |
| Cable Shielding | No Shielding | ||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | |
| Application | RF | RF | |
| Connector Type | Mini D RF Straight Jack |