"Cable Assembly Coaxial SMPM to 2.4mm TFlex-405 12.00"" (304.80mm)"
2.4MM MALE TO SMPM FEMALE R/A CABLE ASSEMBLY FOR 0.085 CABLE (OAL 12") ROHS COMPLIANT: YES
RF Cable Assemblies 2.4mm M to SMPM F RA 0.085 Cable 12in
CBL ASSY SMPM-2.4MM JACK-PLG 12"
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7016-0067-ND | 03AH4476 | 7016-0067 | 7016-0067 |
| Product Name | Coaxial Cables (RF) | 2.4Mm Male To Smpm Female R/a Cable Assembly For 0.085 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |