"Cable Assembly Coaxial SMA to SMA 0.047"" Flexible Cable 12.00"" (304.80mm)"
COAX CABLE, SMA PLUG-SMA PLUG, 12"; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:0.047" Flexible; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:-RoHS Compliant: Yes
CBL ASSY SMA PLUG TO PLUG 12"
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7029-3380-ND | 68AH8171 | 7029-3380 |
| Product Name | Coaxial Cables (RF) | Coax Cable, Sma Plug-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF |