"Cable Assembly Coaxial SMA to SMP TFlex-405 6.000"" (152.40mm)"
RF Cable Assemblies SMP F to SMA M for .085 Cbl OAL 6"
RF CABLE ASSY, SMA PLUG-SMP JACK, 6"; Connector to Connector:SMA Plug to SMP Jack; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:
CBL ASSY SMA-SMP PLUG-JACK 6"
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7012-1321-ND | 7012-1321 | 43AC7857 | 7012-1321 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assy, Sma Plug-Smp Jack, 6; Connector To Connector Amphenol Sv Microwave | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) | ||
| Product Type | 0.085 Flexible Coax |