"Cable Assembly Coaxial SMPS to MCX RG-179 12.00"" (304.80mm)"
CABLE ASSY, SMPS PLUG-MCX PLUG, 75 OHM; Connector to Connector:SMPS Plug to MCX Plug; Coaxial Cable Type:RG179; Impedance:75ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7093-0276-ND | 32AK5536 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Smps Plug-Mcx Plug, 75 Ohm; Connector To Connector Amphenol Sv Microwave |
| Application | RF |