"Cable Assembly Coaxial SMP to SMP 0.047"" Flexible Cable 6.000"" (152.40mm)"
RF Cable Assemblies SMP F R/A - 2.92mm M C/A for .047 OAL 6"
RF CABLE ASSY, SMP JACK-JACK, 152.4MM; Connector Type A:SMP Right Angle Jack; Connector Type B:SMP Right Angle Jack; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm RoHS Compliant: Yes
CBL ASSY SMP JACK TO JACK 6"
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7012-0802-ND | 7012-0802 | 41AC9230 | 7012-0802 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assy, Smp Jack-Jack, 152.4Mm; Connector Type A Amphenol Sv Microwave | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) | ||
| Product Type | 0.047 Flexible Coax |