"Cable Assembly Coaxial SMPM to 2.92mm 0.047"" Flexible Cable 12.00"" (304.80mm)"
CBL ASSY SMPM-2.92MM JCK-PLG 12"
RF Cable Assemblies SMPM F R/A- 2.92mm M Cbl Assy for .047Cbl
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7032-6760-ND | 7032-6760 | 7032-6760 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |