SV Microwave, Inc. Coaxial Cables (RF) 7032-6353

Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7032-6353-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7032-6353-ND
Coaxial Cables (RF) 7032-6353-ND
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7032-6353 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7032-6353
Cable Assemblies - Coaxial Cables (RF) 7032-6353
CBL ASSY SMPM JACK TO JACK 24"

CBL ASSY SMPM JACK TO JACK 24"

Supplier's Site
RF Cable Assemblies - 7032-6353 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7032-6353
RF Cable Assemblies 7032-6353
RF Cable Assemblies SMPM F to SMPM F Cbl Assy for .047Cbl

RF Cable Assemblies SMPM F to SMPM F Cbl Assy for .047Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7032-6353-ND 7032-6353 7032-6353
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details