"Cable Assembly Coaxial SMPM to 2.92mm TFlex-405 18.00"" (457.20mm)"
RF CABLE, 2.92MM PLUG-SMPM JACK, 18"; Connector to Connector:2.92mm Plug to SMPM Jack; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7032-7435-180-ND | 39AH9754 |
| Product Name | Coaxial Cables (RF) | Rf Cable, 2.92Mm Plug-Smpm Jack, 18; Connector To Connector Amphenol Sv Microwave |
| Application | RF | RF |
| Cable Type | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) |