SV Microwave, Inc. Coaxial Cables (RF) 7032-7156

Description
"Cable Assembly Coaxial SMPM to SMPM TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to SMPM TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7032-7156-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7032-7156-ND
Coaxial Cables (RF) 7032-7156-ND
"Cable Assembly Coaxial SMPM to SMPM TFlex-405 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMPM to SMPM TFlex-405 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7032-7156 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7032-7156
Cable Assemblies - Coaxial Cables (RF) 7032-7156
CBL ASSY SMPM JACK TO JACK 6"

CBL ASSY SMPM JACK TO JACK 6"

Supplier's Site
RF Cable Assemblies - 7032-7156 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7032-7156
RF Cable Assemblies 7032-7156
RF Cable Assemblies SMPM F R/A to SMPM F Cbl Assy for .085Cbl

RF Cable Assemblies SMPM F R/A to SMPM F Cbl Assy for .085Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7032-7156-ND 7032-7156 7032-7156
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details