"Cable Assembly Coaxial SMA to SMA 0.047"" Flexible Cable 24.00"" (609.60mm)"
CBL ASSY SMA PLUG TO PLUG 24"
RF Cable Assemblies SMA M to SMA M C/A .047 Cable (OAL 24")
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7029-2557-ND | 7029-2557 | 7029-2557 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |