SV Microwave, Inc. Coaxial Cables (RF) 7093-0180

Description
"Cable Assembly Coaxial BMA to SMA TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BMA to SMA TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7093-0180-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7093-0180-ND
Coaxial Cables (RF) 1678-7093-0180-ND
"Cable Assembly Coaxial BMA to SMA TFlex-405 12.00"" (304.80mm)"

"Cable Assembly Coaxial BMA to SMA TFlex-405 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assy, Bma Plug-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave - 41AH8096 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bma Plug-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave
41AH8096
Cable Assy, Bma Plug-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave 41AH8096
CABLE ASSY, BMA PLUG-SMA PLUG, 12"; Connector to Connector:BMA Plug to SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

CABLE ASSY, BMA PLUG-SMA PLUG, 12"; Connector to Connector:BMA Plug to SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1678-7093-0180-ND 41AH8096
Product Name Coaxial Cables (RF) Cable Assy, Bma Plug-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave
Application RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB10868F2-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
BNC Male to Test Cable, RG59/U - 7546 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details