"Cable Assembly Coaxial SMP to 2.92mm TFlex-405 12.00"" (304.80mm)"
CBL ASSY SMP-2.92MM JACK-PLG 12"
RF Cable Assemblies SMPM F VITAto 2.92mm M C/A for .085 Cbl
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7032-7163-ND | 7032-7163 | 7032-7163 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |