"Cable Assembly Coaxial SMP to SMP TFlex-405 6.000"" (152.40mm)"
RF Cable Assemblies SMP F to SMP F C/A for .085 Cbl OAL 6"
CBL ASSY SMP JACK TO JACK 6"
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7012-1291-ND | 7012-1291 | 7012-1291 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |