SMPM FEMALE TO SMA MALE 6 CAB BULK - BAG (PACK FILL QTY: 25)
"Cable Assembly Coaxial SMA to SMPM 0.047"" Flexible Cable 6.000"" (152.40mm)"
SMPM FEMALE TO SMA MALE CABLE ASSEMBLY FOR 0.047 CABLE (OAL 6") ROHS COMPLIANT: YES
RF Cable Assemblies SMPM F to SMA M 0.047 Cable 6in
CBL ASSY SMA-SMPM JACK-PLUG 6"
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7032-7524 | 7032-7524-ND | 03AH4489 | 7032-7524 | 7032-7524 |
| Product Name | SMPM FEMALE TO SMA MALE 6 CAB BULK - BAG (PACK FILL QTY: 25) | Coaxial Cables (RF) | Smpm Female To Sma Male Cable Assembly For 0.047 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | |||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |