SV Microwave, Inc. Coaxial Cables (RF) 7032-7158

Description
"Cable Assembly Coaxial SMPM to SMPM TFlex-405 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to SMPM TFlex-405 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7032-7158-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7032-7158-ND
Coaxial Cables (RF) 7032-7158-ND
"Cable Assembly Coaxial SMPM to SMPM TFlex-405 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMPM to SMPM TFlex-405 24.00"" (609.60mm)"

Buy Now Datasheet
RF Cable Assemblies - 7032-7158 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7032-7158
RF Cable Assemblies 7032-7158
RF Cable Assemblies SMPM F R/A to SMPM F Cbl Assy for .085Cbl

RF Cable Assemblies SMPM F R/A to SMPM F Cbl Assy for .085Cbl

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7032-7158 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7032-7158
Cable Assemblies - Coaxial Cables (RF) 7032-7158
CBL ASSY SMPM JACK TO JACK 24"

CBL ASSY SMPM JACK TO JACK 24"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7032-7158-ND 7032-7158 7032-7158
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details