SV Microwave, Inc. Coaxial Cables (RF) 7032-6355

Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7032-6355-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7032-6355-ND
Coaxial Cables (RF) 7032-6355-ND
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7032-6355 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7032-6355
Cable Assemblies - Coaxial Cables (RF) 7032-6355
CBL ASSY SMPM JACK TO JACK 12"

CBL ASSY SMPM JACK TO JACK 12"

Supplier's Site
RF Cable Assemblies - 7032-6355 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7032-6355
RF Cable Assemblies 7032-6355
RF Cable Assemblies SMPM F R/A to SMPM F Cbl Assy for .047Cbl

RF Cable Assemblies SMPM F R/A to SMPM F Cbl Assy for .047Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7032-6355-ND 7032-6355 7032-6355
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details