SV Microwave, Inc. Coaxial Cables (RF) 7016-0059

Description
2.4mm Male to 2.4mm Male 12 Cable Assem
Request a Quote Datasheet
Description
2.4mm Male to 2.4mm Male 12 Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2.4mm Male to 2.4mm Male 12 Cable Assem

2.4mm Male to 2.4mm Male 12 Cable Assem

Buy Now
Coaxial Cables (RF) - 7016-0059-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7016-0059-ND
Coaxial Cables (RF) 7016-0059-ND
"Cable Assembly Coaxial 2.4mm to 2.4mm TFlex-405 12.00"" (304.80mm)"

"Cable Assembly Coaxial 2.4mm to 2.4mm TFlex-405 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 7016-0059 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7016-0059
RF Cable Assemblies 7016-0059
RF Cable Assemblies 2.4mm M to 2.4mm M 0.085 Cable 12in

RF Cable Assemblies 2.4mm M to 2.4mm M 0.085 Cable 12in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7016-0059 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7016-0059
Cable Assemblies - Coaxial Cables (RF) 7016-0059
CBL ASSY 2.4MM PLUG TO PLUG 12"

CBL ASSY 2.4MM PLUG TO PLUG 12"

Supplier's Site
2.4Mm Male To 2.4Mm Male Cable Assembly For 0.085 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave - 03AH4468 - Newark, An Avnet Company
Chicago, IL, United States
2.4Mm Male To 2.4Mm Male Cable Assembly For 0.085 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave
03AH4468
2.4Mm Male To 2.4Mm Male Cable Assembly For 0.085 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave 03AH4468
2.4MM MALE TO 2.4MM MALE CABLE ASSEMBLY FOR 0.085 CABLE (OAL 12") ROHS COMPLIANT: YES

2.4MM MALE TO 2.4MM MALE CABLE ASSEMBLY FOR 0.085 CABLE (OAL 12") ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7016-0059 7016-0059-ND 7016-0059 7016-0059 03AH4468
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) 2.4Mm Male To 2.4Mm Male Cable Assembly For 0.085 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details