SV Microwave, Inc. Coaxial Cables (RF) 7016-0070

Description
"Cable Assembly Coaxial SMPM to 2.4mm TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to 2.4mm TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7016-0070-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7016-0070-ND
Coaxial Cables (RF) 7016-0070-ND
"Cable Assembly Coaxial SMPM to 2.4mm TFlex-405 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMPM to 2.4mm TFlex-405 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7016-0070 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7016-0070
Cable Assemblies - Coaxial Cables (RF) 7016-0070
CBL ASSY SMPM-2.4MM JACK-PLUG 6"

CBL ASSY SMPM-2.4MM JACK-PLUG 6"

Supplier's Site
2.4Mm Male To Smpm Female Cable Assembly For 0.085 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave - 03AH4479 - Newark, An Avnet Company
Chicago, IL, United States
2.4Mm Male To Smpm Female Cable Assembly For 0.085 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave
03AH4479
2.4Mm Male To Smpm Female Cable Assembly For 0.085 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave 03AH4479
2.4MM MALE TO SMPM FEMALE CABLE ASSEMBLY FOR 0.085 CABLE (OAL 6") ROHS COMPLIANT: YES

2.4MM MALE TO SMPM FEMALE CABLE ASSEMBLY FOR 0.085 CABLE (OAL 6") ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Cable Assemblies - 7016-0070 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7016-0070
RF Cable Assemblies 7016-0070
RF Cable Assemblies 2.4mm M to SMPM F 0.085 Cable 6in

RF Cable Assemblies 2.4mm M to SMPM F 0.085 Cable 6in

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7016-0070-ND 7016-0070 03AH4479 7016-0070
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) 2.4Mm Male To Smpm Female Cable Assembly For 0.085 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details