SV Microwave, Inc. Coaxial Cables (RF) 7032-7435-120

Description
"Cable Assembly Coaxial SMPM to 2.92mm TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to 2.92mm TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7032-7435-120-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7032-7435-120-ND
Coaxial Cables (RF) 1678-7032-7435-120-ND
"Cable Assembly Coaxial SMPM to 2.92mm TFlex-405 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMPM to 2.92mm TFlex-405 12.00"" (304.80mm)"

Buy Now Datasheet
Rf Cable, 2.92Mm Plug-Smpm Jack, 12; Connector To Connector Amphenol Sv Microwave - 39AH9753 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 2.92Mm Plug-Smpm Jack, 12; Connector To Connector Amphenol Sv Microwave
39AH9753
Rf Cable, 2.92Mm Plug-Smpm Jack, 12; Connector To Connector Amphenol Sv Microwave 39AH9753
RF CABLE, 2.92MM PLUG-SMPM JACK, 12"; Connector to Connector:2.92mm Plug to SMPM Jack; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, 2.92MM PLUG-SMPM JACK, 12"; Connector to Connector:2.92mm Plug to SMPM Jack; Coaxial Cable Type:TFlex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1678-7032-7435-120-ND 39AH9753
Product Name Coaxial Cables (RF) Rf Cable, 2.92Mm Plug-Smpm Jack, 12; Connector To Connector Amphenol Sv Microwave
Application RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, no Latches - G125-MC12005L0-0150F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Female BNC Breakout to 0.250″ Spade Lugs - 1007-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details