SV Microwave, Inc. Coaxial Cables (RF) 7016-0072

Description
"Cable Assembly Coaxial SMPS to 2.4mm 0.047"" Flexible Cable 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPS to 2.4mm 0.047"" Flexible Cable 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7016-0072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7016-0072-ND
Coaxial Cables (RF) 7016-0072-ND
"Cable Assembly Coaxial SMPS to 2.4mm 0.047"" Flexible Cable 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMPS to 2.4mm 0.047"" Flexible Cable 6.000"" (152.40mm)"

Buy Now Datasheet
2.4Mm Male To Smps Female R/a Cable Assembly For 0.047 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave - 03AH4481 - Newark, An Avnet Company
Chicago, IL, United States
2.4Mm Male To Smps Female R/a Cable Assembly For 0.047 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave
03AH4481
2.4Mm Male To Smps Female R/a Cable Assembly For 0.047 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave 03AH4481
2.4MM MALE TO SMPS FEMALE R/A CABLE ASSEMBLY FOR 0.047 CABLE (OAL 6") ROHS COMPLIANT: YES

2.4MM MALE TO SMPS FEMALE R/A CABLE ASSEMBLY FOR 0.047 CABLE (OAL 6") ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Cable Assemblies - 7016-0072 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7016-0072
RF Cable Assemblies 7016-0072
RF Cable Assemblies 2.4mm M to SMPS F RA 0.047 Cable 6in

RF Cable Assemblies 2.4mm M to SMPS F RA 0.047 Cable 6in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7016-0072 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7016-0072
Cable Assemblies - Coaxial Cables (RF) 7016-0072
CBL ASSY SMPS-2.4MM JACK-PLUG 6"

CBL ASSY SMPS-2.4MM JACK-PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7016-0072-ND 03AH4481 7016-0072 7016-0072
Product Name Coaxial Cables (RF) 2.4Mm Male To Smps Female R/a Cable Assembly For 0.047 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details