SV Microwave, Inc. Coaxial Cables (RF) 7032-7159

Description
"Cable Assembly Coaxial SMP to 2.92mm 0.047"" Flexible Cable 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to 2.92mm 0.047"" Flexible Cable 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7032-7159-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7032-7159-ND
Coaxial Cables (RF) 7032-7159-ND
"Cable Assembly Coaxial SMP to 2.92mm 0.047"" Flexible Cable 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMP to 2.92mm 0.047"" Flexible Cable 6.000"" (152.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 7032-7159 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7032-7159
RF Cable Assemblies 7032-7159
RF Cable Assemblies SMPM F VITAto 2.92mm M C/A for .047 Cbl

RF Cable Assemblies SMPM F VITAto 2.92mm M C/A for .047 Cbl

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7032-7159 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7032-7159
Cable Assemblies - Coaxial Cables (RF) 7032-7159
CBL ASSY SMP-2.92MM JACK-PLUG 6"

CBL ASSY SMP-2.92MM JACK-PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7032-7159-ND 7032-7159 7032-7159
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details