SV Microwave, Inc. Coaxial Cables (RF) 7032-7845

Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7032-7845-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7032-7845-ND
Coaxial Cables (RF) 1678-7032-7845-ND
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 6.000"" (152.40mm)"

Buy Now Datasheet
Coax Cable, Smpm Jack-Smpm Jack, 6; Connector To Connector Amphenol Sv Microwave - 76AH8153 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Smpm Jack-Smpm Jack, 6; Connector To Connector Amphenol Sv Microwave
76AH8153
Coax Cable, Smpm Jack-Smpm Jack, 6; Connector To Connector Amphenol Sv Microwave 76AH8153
COAX CABLE, SMPM JACK-SMPM JACK, 6"; Connector to Connector:SMPM Straight Jack to SMPM Straight Jack; Coaxial Cable Type:0.047" Superflex; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:- RoHS Compliant: Yes

COAX CABLE, SMPM JACK-SMPM JACK, 6"; Connector to Connector:SMPM Straight Jack to SMPM Straight Jack; Coaxial Cable Type:0.047" Superflex; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7032-7845 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7032-7845
Cable Assemblies - Coaxial Cables (RF) 7032-7845
CBL ASSY SMPM JACK TO JACK 6"

CBL ASSY SMPM JACK TO JACK 6"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1678-7032-7845-ND 76AH8153 7032-7845
Product Name Coaxial Cables (RF) Coax Cable, Smpm Jack-Smpm Jack, 6; Connector To Connector Amphenol Sv Microwave Cable Assemblies - Coaxial Cables (RF)
Application RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6522-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details