"Cable Assembly Coaxial SMP to SMP 0.085"" Flexible Cable 24.00"" (609.60mm)"
CBL ASSY SMP JACK TO JACK 24"
RF Cable Assemblies SMP F R/A - 2.92mm M C/A for .085 OAL 24"
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7012-0801-ND | 7012-0801 | 7012-0801 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |