Richardson RFPD Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 7/16 Jumper Cables Superflexible Corrugated Cable | |
| Between Series Cable Assemblies | |
| Between Series Cable Assembly | |
| Cable Assembly Coaxial 0.2m UMP PL Solder | |
| Cable assembly coaxial 0.2m UMP PL | |
| Cable Assembly | |
| Measurement Cable Assemblies | |
| minibend is a flexible coaxial cable assembly which is designed for use in low profile, internal point-to-point interconnections between RF modules within communications systems. minibend replaces .086 inch custom semi-rigid... | |
| MMS-Pigtails | |
| MMT-Pigtails | |
| Phase Stable Test Bench Cable Assembly. TestPro 4.2 standard assemblies meet the most common requested configurations suitable for test benches in production or labs due to their very long life... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| TestPro 4.2 standard assemblies meet the most common requested configurations suitable for test benches in production or labs due to their very long life and great stability in dynamic use. | |
| TestPro 5 standard assemblies are required when loss become an issue. Their high stability with temperature make them easy to use in temperature chambers. They are also suitable for high... | |
| TestPro 8 standard assemblies are required when loss become an issue. Their high stability with temperature make them easy to use in temperature chambers. They are also suitable for high... | |
| UMP Hight 2 Right Angle Slide 20CM Cable 1/50S-BR | |
| UMP Hight 2.6 Right Angle Slide 20CM Cable 2/50S-BR | |
| UMP Hight 3 Right Angle Slide 20CM Cable 2.6/50S-BR |
| << Prev | Next >> |