"Cable Assembly Coaxial SMA to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"
RF Cable Assemblies SMPM F to SMA M 0.047 Cable 12in
CBL ASSY SMA-SMPM JACK-PLUG 12"
SMPM FEMALE TO SMA MALE CABLE ASSEMBLY FOR 0.047 CABLE (OAL 12") ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7032-7525-ND | 7032-7525 | 7032-7525 | 03AH4490 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Smpm Female To Sma Male Cable Assembly For 0.047 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |