"Cable Assembly Coaxial 2.4mm to 2.4mm 0.047"" Flexible Cable 12.00"" (304.80mm)"
CBL ASSY 2.4MM PLUG TO PLUG 12"
CABLE ASSY, 2.4MM PLUG-PLUG, 12"; Connector to Connector:2.4mm Plug to 2.4mm Plug; Coaxial Cable Type:0.047" Flexible; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7016-0121-ND | 7016-0121 | 65AJ9919 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Cable Assy, 2.4Mm Plug-Plug, 12; Connector To Connector Amphenol Sv Microwave |
| Application | RF | ||
| Cable Type | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |