"Cable Assembly Coaxial SMPS to SMPS 0.047"" Flexible Cable 6.000"" (152.40mm)"
CBL ASSY SMPS JACK TO JACK 6"
SMPS FEMALE R/A TO SMPS FEMALE R/A CABLE ASSEMBLY FOR 0.47 CABL (OAL 6") ROHS COMPLIANT: YES
RF Cable Assemblies SMPS F RA to SMPS F RA 0.047 Cable 6in
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7038-0249-ND | 7038-0249 | 03AH4493 | 7038-0249 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Smps Female R/a To Smps Female R/a Cable Assembly For 0.47 Cabl (Oal 6) Rohs Compliant Amphenol Sv Microwave | RF Cable Assemblies |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |