"Cable Assembly Coaxial SMA to SMA 0.085"" Flexible Cable 6.000"" (152.40mm)"
COAX CABLE, SMA PLUG-BLKHD JACK/6"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:0.086" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7029-3580-ND | 37AJ2311 |
| Product Name | Coaxial Cables (RF) | Coax Cable, Sma Plug-Blkhd Jack/6; Connector To Connector Amphenol Sv Microwave |
| Application | RF |