"Cable Assembly Coaxial SMA to SMA 0.047"" Semi-Rigid Cable 6.000"" (152.40mm)"
COAX CABLE, SMA RP PLUG-BLKHD JACK, 6"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Blue
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7029-3540-ND | 17AJ3721 |
| Product Name | Coaxial Cables (RF) | Coax Cable, Sma Rp Plug-Blkhd Jack, 6; Connector To Connector Amphenol Sv Microwave |
| Application | RF |