"Cable Assembly Coaxial SMPM to SMPM TFlex-405 12.00"" (304.80mm)"
RF Cable Assemblies SMPM F to SMPM F Cbl Assy for .085Cbl
CBL ASSY SMPM JACK TO JACK 12"
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7032-7154-ND | 7032-7154 | 7032-7154 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |