TTM Technologies Inc. Attenuator - PCB Mount D10AA7Z4

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - D10AA7Z4 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
D10AA7Z4
Attenuator - PCB Mount D10AA7Z4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 4244-D10AA7Z4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 7DB 50OHM 2SMD

RF ATTENUATOR 7DB 50OHM 2SMD

Buy Now Datasheet
Attenuators - 4244-D10AA7Z4CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 7DB 50OHM 2SMD

RF ATTENUATOR 7DB 50OHM 2SMD

Buy Now Datasheet
Attenuators - 4244-D10AA7Z4TR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 7DB 50OHM 2SMD

RF ATTENUATOR 7DB 50OHM 2SMD

Buy Now Datasheet
3.0GHz Attenuator - 852-D10AA7Z4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.0GHz Attenuator
852-D10AA7Z4
3.0GHz Attenuator 852-D10AA7Z4
Attenuators DC-3.0GHz 10 Watts Attn: 7dB Product overview: D10AA7Z4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 3.0GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-D10AA7Z4 can be used for catalog matching and distributor lookup.

Attenuators DC-3.0GHz 10 Watts Attn: 7dB Product overview: D10AA7Z4 from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 3.0GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-D10AA7Z4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
D10AA7Z4
RF and Wireless - Attenuators D10AA7Z4
RF ATTENUATOR 7DB 50OHM 2SMD

RF ATTENUATOR 7DB 50OHM 2SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number D10AA7Z4 4244-D10AA7Z4DKR-ND 852-D10AA7Z4 D10AA7Z4
Product Name Attenuator - PCB Mount Attenuators 3.0GHz Attenuator RF and Wireless - Attenuators
Frequency 4 GHz 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN09-0067CH, Passive GaAs MMIC Attenuator Family - ATN09-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
30000MHz QFN Attenuator - 852-TGL4203-SM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type QFN EP
View Details
2 suppliers
Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details