MACOM's MAATCC0006 is a GaAs FET 4-bit digital attenuator with a 2.0 dB minimum step size and a 30 dB total attenuation range. This device is in a SOIC-16 plastic surface mount package. The MAATCC0006 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits.
| Richardson RFPD | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | MAATCC0006TR |
| Product Name | Attenuator - Digitally Controlled |
| Number of Bits | 4 |