The ATN3580 series of attenuator chips incorporate thin film resistors on high resistivity silicon chips to achieve precision attenuation, tight flatness and high return loss to 40 GHz. The design uses a balanced TEE resistive structure to assure broad bandwidth performance. The thin film technology offers improved power handling capability in comparison to the traditional thick film printed attenuator. All ATN3580 attenuator chips are specified for their attenuation at DC. In addition, a wafer probe sample test is performed to 40 GHz to assure meeting the flatness specification. Skyworks' measurements indicate that attenuation typically increases with increasing frequency, as shown in Figure 1.
Fixed Attenuator Pads
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1149476-ATN3580-02
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
RF Attenuators 2dB 100MHz ~ 40GHz 1W Module
RF ATTENUATOR 2DB MODULE Product overview: ATN3580-02 from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-ATN3580-02 can be used for catalog matching and distributor lookup.
RF Attenuators 2dB 100 MHz ~ 40 GHz 1W Module
| Skyworks Solutions, Inc. | Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | RF Attenuators | RF Attenuators | RF Attenuators | RF Attenuators | RF Attenuators | RF Attenuators |
| Product Number | ATN3580-02 | ATN3580-02 | 1149476-ATN3580-02 | 863-1015-ND | 852-ATN3580-02 | ATN3580-02 |
| Product Name | Fixed Attenuator Pads | Attenuator - PCB Mount | Attenuators - ATN3580-02 | Attenuators | Attenuator | Attenuators |
| Attenuator Type | Fixed | Variable | Variable |