MACOM Attenuator - Digitally Controlled AT-232-PIN

Description
MACOM's AT-232-PIN is a GaAs FET 4-Bit digital attenuator with a 2 dB minimum step size and 30 dB total attenuation. This attenuator is in a hermetically sealed ceramic 16-lead surface mount package. The AT-232-PIN is ideally suited for use where accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits. Environmental screening is available. Contract the factory for information.
Request a Quote Datasheet
Description
MACOM's AT-232-PIN is a GaAs FET 4-Bit digital attenuator with a 2 dB minimum step size and 30 dB total attenuation. This attenuator is in a hermetically sealed ceramic 16-lead surface mount package. The AT-232-PIN is ideally suited for use where accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits. Environmental screening is available. Contract the factory for information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - AT-232-PIN - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
AT-232-PIN
Attenuator - Digitally Controlled AT-232-PIN
MACOM's AT-232-PIN is a GaAs FET 4-Bit digital attenuator with a 2 dB minimum step size and 30 dB total attenuation. This attenuator is in a hermetically sealed ceramic 16-lead surface mount package. The AT-232-PIN is ideally suited for use where accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits. Environmental screening is available. Contract the factory for information.

MACOM's AT-232-PIN is a GaAs FET 4-Bit digital attenuator with a 2 dB minimum step size and 30 dB total attenuation. This attenuator is in a hermetically sealed ceramic 16-lead surface mount package. The AT-232-PIN is ideally suited for use where accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits. Environmental screening is available. Contract the factory for information.

Supplier's Site Datasheet
Attenuator - 852-AT-232-PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-AT-232-PIN
Attenuator 852-AT-232-PIN
ATTENUATOR,RF,DIGITA L, Product overview: AT-232-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-232-PIN can be used for catalog matching and distributor lookup.

ATTENUATOR,RF,DIGITAL, Product overview: AT-232-PIN from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-AT-232-PIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
AT-232-PIN
RF and Wireless - Attenuators AT-232-PIN
ATTENUATOR,RF,DIGITA L

ATTENUATOR,RF,DIGITAL

Supplier's Site
Attenuators - AT-232-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT-232-PIN
Attenuators AT-232-PIN
RF Attenuators 2dB ~ 30dB 0 Hz ~ 2 GHz 50 Ohms CR-6

RF Attenuators 2dB ~ 30dB 0 Hz ~ 2 GHz 50 Ohms CR-6

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number AT-232-PIN 852-AT-232-PIN AT-232-PIN AT-232-PIN
Product Name Attenuator - Digitally Controlled Attenuator RF and Wireless - Attenuators Attenuators
Number of Bits 4
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Fixed Attenuators - NFA022K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details