MACOM Attenuators G40

Description
RF Attenuators 39dB 4.2MHz ~ 500GHz 50 Ohms TO-8 Style, 4 Lead
Request a Quote Datasheet
Description
RF Attenuators 39dB 4.2MHz ~ 500GHz 50 Ohms TO-8 Style, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-G40-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-G40-ND
Attenuators 1465-G40-ND
RF Attenuators 39dB 4.2MHz ~ 500GHz 50 Ohms TO-8 Style, 4 Lead

RF Attenuators 39dB 4.2MHz ~ 500GHz 50 Ohms TO-8 Style, 4 Lead

Buy Now Datasheet
Attenuator - Variable Voltage - G40 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
G40
Attenuator - Variable Voltage G40
The G40 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non linear attenuation response across a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed and MIL-STD-883 environmental screening is available.

The G40 attenuator is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses three pin diodes to provide a non linear attenuation response across a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
Attenuators - G40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
G40
Attenuators G40
RF Attenuators 39dB 500 MHz ~ 4 GHz 50 Ohms TO-8 Style, 4 Lead

RF Attenuators 39dB 500 MHz ~ 4 GHz 50 Ohms TO-8 Style, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-G40-ND G40 G40
Product Name Attenuators Attenuator - Variable Voltage Attenuators
Attenuation 39 dB 39 dB
Package Type TO-8 Style, 4 Lead TO-8 TO-8 Style, 4 Lead
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details