Amphenol RF Attenuator - Fixed Coaxial ATS-2M2F-15DB2W

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - ATS-2M2F-15DB2W - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
ATS-2M2F-15DB2W
Attenuator - Fixed Coaxial ATS-2M2F-15DB2W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Attenuators - ATS-2M2F-15DB2W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATS-2M2F-15DB2W
Attenuators ATS-2M2F-15DB2W
RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number ATS-2M2F-15DB2W ATS-2M2F-15DB2W
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-0+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 6GHz SMA - UIYCA2AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details