KYOCERA AVX Components Corporation Attenuator - PCB Mount FA10975P09DBFBK

Description
High Power Flange Mount Attenuators
Request a Quote Datasheet
Description
High Power Flange Mount Attenuators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - FA10975P09DBFBK - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
FA10975P09DBFBK
Attenuator - PCB Mount FA10975P09DBFBK
High Power Flange Mount Attenuators

High Power Flange Mount Attenuators

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number FA10975P09DBFBK
Product Name Attenuator - PCB Mount
Frequency 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
50000MHz Attenuator - 852-TGL4203 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Chip
View Details
2 suppliers
Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details