TTM Technologies Inc. Attenuator - PCB Mount D30NAXXZ4

Description
The D30NA30Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.
Request a Quote
Description
The D30NA30Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D30NA30Z4 is a surface mount AlN chip attenuator rated for 30 watts and 30 dB attenuation across DC to 4.2 GHz. It features a thick film resistive element, matte tin over nickel terminal finish, and operates from -55 to +200°C. The attenuator has a return loss of 20 dB from DC to 3.0 GHz and 16 dB from 3.0 to 4.2 GHz, with attenuation tolerance of ±1 dB up to 2.7 GHz and ±2 dB from 3.0 to 4.2 GHz. RoHS compliant and designed for use in cellular bands including AMPS, GSM, DCS, PCS, PHS, and UMTS, it is suitable for inter-stage matching, directional couplers, and isolators. The component is mounted on a PCB with a continuous ground plane and has a non-Nichrome resistive element.

Datasheet Summary
Powered by GS/AI

The D30NA30Z4 is a surface mount AlN chip attenuator rated for 30 watts and 30 dB attenuation across DC to 4.2 GHz. It features a thick film resistive element, matte tin over nickel terminal finish, and operates from -55 to +200°C. The attenuator has a return loss of 20 dB from DC to 3.0 GHz and 16 dB from 3.0 to 4.2 GHz, with attenuation tolerance of ±1 dB up to 2.7 GHz and ±2 dB from 3.0 to 4.2 GHz. RoHS compliant and designed for use in cellular bands including AMPS, GSM, DCS, PCS, PHS, and UMTS, it is suitable for inter-stage matching, directional couplers, and isolators. The component is mounted on a PCB with a continuous ground plane and has a non-Nichrome resistive element.

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - D30NAXXZ4 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
D30NAXXZ4
Attenuator - PCB Mount D30NAXXZ4
The D30NA30Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.

The D30NA30Z4 is a high performance Aluminum Nitride (AlN) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number D30NAXXZ4
Product Name Attenuator - PCB Mount
Frequency 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Manually Variable Attenuators - NCA1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Attenuation 0.0 to 16 dB
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details